onsemi Single FETs, MOSFETs FQA27N25

Description
N-Channel 250V 27A (Tc) 210W (Tc) Through Hole TO-3PN
Request a Quote Datasheet
Description
N-Channel 250V 27A (Tc) 210W (Tc) Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA27N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA27N25-ND
Single FETs, MOSFETs FQA27N25-ND
N-Channel 250V 27A (Tc) 210W (Tc) Through Hole TO-3PN

N-Channel 250V 27A (Tc) 210W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 27A MOSFET Transistor
278-FQA27N25
N-Channel 250V 27A MOSFET Transistor 278-FQA27N25
N-Channel MOSFET, 250V, 27A, 110mR, TO-3P Product overview: FQA27N25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA27N25 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 27A, 110mR, TO-3P Product overview: FQA27N25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA27N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA27N25 - 1039550-FQA27N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA27N25
1039550-FQA27N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA27N25 1039550-FQA27N25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039550-FQA27N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2450pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 110 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039550-FQA27N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2450pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 110 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA27N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA27N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA27N25
MOSFET N-CH 250V 27A TO3PN

MOSFET N-CH 250V 27A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQA27N25
MOSFET FQA27N25
MOSFET 250V N-Channel QFET

MOSFET 250V N-Channel QFET

Buy Now Datasheet
Mosfet, N-Ch, 250V, 27A, To-3Pn-3; Channel Type Onsemi - 20C4398 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 27A, To-3Pn-3; Channel Type Onsemi
20C4398
Mosfet, N-Ch, 250V, 27A, To-3Pn-3; Channel Type Onsemi 20C4398
MOSFET, N-CH, 250V, 27A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:27A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 27A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:27A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQA27N25-ND 278-FQA27N25 1039550-FQA27N25 FQA27N25 FQA27N25 20C4398
Product Name Single FETs, MOSFETs N-Channel 250V 27A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA27N25 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 250V, 27A, To-3Pn-3; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3PN TO-3P-3, SC-65-3 TO-3
PD 210000 milliwatts 210000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
75V 120A MOSFET Transistor - 278-AUIRFS3307Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers