Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067372-FQA24N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Family Name: FQA24N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 23.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 5500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 240 mOhm @ 11.8A, 10V
Alternative Parts (Cross-Reference): TK15J60T(F); RJK6018DPK-00#T0; RJK6018DPK-00-T0; TK16J60W5;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MOSFET N-Channel 600V 23.5A TO-3P(N)
MOSFET N-Channel 600V 23.5A TO-3P(N)
MOSFET N-Channel 600V 23.5A TO-3P(N)
MOSFETs 600V N-Channel QFET Product overview: FQA24N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA24N60 can be used for catalog matching and distributor lookup.
N-Channel 600V 23.5A (Tc) 310W (Tc) Through Hole TO-3PN
MOSFET N-CH 600V 23.5A TO3PN
MOSFET N-CH 600V 23.5A TO3PN
MOSFET, N CHANNEL, 600V, 23.5A, TO-3P; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:23.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067372-FQA24N60 | 6714929 | 6714929P | 2088-FQA24N60 | FQA24N60FS-ND | FQA24N60 | FQA24N60 | FQA24N60 | 23M6298 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA24N60 | MOSFETs | MOSFETs | N-Channel 600V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N Channel, 600V, 23.5A, To-3P; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | |||||||
| PD | 310000 milliwatts | 310 milliwatts | 310000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | TO-3; SOT3; TO-3PN | To-3pn | TO-3PN | Tube | TO-3; TO-3P-3, SC-65-3 | 10V | TO-3; TO-3P-3, SC-65-3 | TO-3 |