onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA17N40 FQA17N40

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039545-FQA17N40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 17.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.6A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039545-FQA17N40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 17.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.6A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA17N40 - 1039545-FQA17N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA17N40
1039545-FQA17N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA17N40 1039545-FQA17N40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039545-FQA17N40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 17.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.6A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039545-FQA17N40
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 17.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 8.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - FQA17N40-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA17N40-ND
Single FETs, MOSFETs FQA17N40-ND
N-Channel 400V 17.2A (Tc) 190W (Tc) Through Hole TO-3P

N-Channel 400V 17.2A (Tc) 190W (Tc) Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
400V 17.2A MOSFET Transistor
278-FQA17N40
400V 17.2A MOSFET Transistor 278-FQA17N40
MOSFET N-CH 400V 17.2A TO3P Product overview: FQA17N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 17.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 17.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA17N40 can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 17.2A TO3P Product overview: FQA17N40 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 17.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 17.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA17N40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA17N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA17N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA17N40
MOSFET N-CH 400V 17.2A TO3P

MOSFET N-CH 400V 17.2A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039545-FQA17N40 FQA17N40-ND 278-FQA17N40 FQA17N40
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA17N40 Single FETs, MOSFETs 400V 17.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 400 volts
PD 190000 milliwatts 190000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 6MS24017E33W32859NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details