onsemi N-Channel 60V 170A MOSFET Transistor FQA170N06

Description
N-Channel Power MOSFET, 60V, 170A, 5.6mR, TO-3P Product overview: FQA170N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA170N06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 60V, 170A, 5.6mR, TO-3P Product overview: FQA170N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA170N06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 170A MOSFET Transistor
278-FQA170N06
N-Channel 60V 170A MOSFET Transistor 278-FQA170N06
N-Channel Power MOSFET, 60V, 170A, 5.6mR, TO-3P Product overview: FQA170N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA170N06 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 170A, 5.6mR, TO-3P Product overview: FQA170N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA170N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA170N06 - 1039544-FQA170N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA170N06
1039544-FQA170N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA170N06 1039544-FQA170N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039544-FQA170N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 290nC @ 10V Max Input Capacitance: 9350pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 85A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039544-FQA170N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 170A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 290nC @ 10V
Max Input Capacitance: 9350pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 85A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FQA170N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA170N06-ND
Single FETs, MOSFETs FQA170N06-ND
N-Channel 60V 170A (Tc) 375W (Tc) Through Hole TO-3PN

N-Channel 60V 170A (Tc) 375W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Single FETs, MOSFETs - FQA170N06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQA170N06
Single FETs, MOSFETs FQA170N06
MOSFET N-CH 60V 170A TO3PN

MOSFET N-CH 60V 170A TO3PN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA170N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA170N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA170N06
MOSFET N-CH 60V 170A TO3PN

MOSFET N-CH 60V 170A TO3PN

Supplier's Site
N Channel Mosfet, 60V, 170A, To-3Pn; Transistor Polarity Onsemi - 58K8865 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 170A, To-3Pn; Transistor Polarity Onsemi
58K8865
N Channel Mosfet, 60V, 170A, To-3Pn; Transistor Polarity Onsemi 58K8865
N CHANNEL MOSFET, 60V, 170A, TO-3PN; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:170A; On Resistance Rds(on):0.0056ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 170A, TO-3PN; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:170A; On Resistance Rds(on):0.0056ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, General Purpose, N Channel, 170 A, 60 V, 5.6 Mohm, 10 V, 4 V Rohs Compliant Onsemi - 97K0144 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, General Purpose, N Channel, 170 A, 60 V, 5.6 Mohm, 10 V, 4 V Rohs Compliant Onsemi
97K0144
Mosfet Transistor, General Purpose, N Channel, 170 A, 60 V, 5.6 Mohm, 10 V, 4 V Rohs Compliant Onsemi 97K0144
MOSFET Transistor, GENERAL PURPOSE, N Channel, 170 A, 60 V, 5.6 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, GENERAL PURPOSE, N Channel, 170 A, 60 V, 5.6 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
FAIRCHILD SEMICONDUCTORFQA170N06N CHANNEL MOSFET, 60V, 170A, TO-3PN - 598-FQA170N06 - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTORFQA170N06N CHANNEL MOSFET, 60V, 170A, TO-3PN
598-FQA170N06
FAIRCHILD SEMICONDUCTORFQA170N06N CHANNEL MOSFET, 60V, 170A, TO-3PN 598-FQA170N06
FAIRCHILD SEMICONDUCTORFQA170N 06N CHANNEL MOSFET, 60V, 170A, TO-3PN

FAIRCHILD SEMICONDUCTORFQA170N06N CHANNEL MOSFET, 60V, 170A, TO-3PN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Channel QFET

MOSFET 60V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQA170N06 1039544-FQA170N06 FQA170N06-ND FQA170N06 FQA170N06 58K8865 97K0144 598-FQA170N06 FQA170N06
Product Name N-Channel 60V 170A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA170N06 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 170A, To-3Pn; Transistor Polarity Onsemi Mosfet Transistor, General Purpose, N Channel, 170 A, 60 V, 5.6 Mohm, 10 V, 4 V Rohs Compliant Onsemi FAIRCHILD SEMICONDUCTORFQA170N06N CHANNEL MOSFET, 60V, 170A, TO-3PN MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 375000 milliwatts 375000 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts 60 volts
Package Type TO-3; SOT3; TO-3PN TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data