onsemi Single FETs, MOSFETs FQA16N50

Description
N-Channel 500V 16A (Tc) 200W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 500V 16A (Tc) 200W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA16N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA16N50-ND
Single FETs, MOSFETs FQA16N50-ND
N-Channel 500V 16A (Tc) 200W (Tc) Through Hole TO-3P

N-Channel 500V 16A (Tc) 200W (Tc) Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
500V 16A MOSFET Transistor
278-FQA16N50
500V 16A MOSFET Transistor 278-FQA16N50
MOSFET N-CH 500V 16A TO-3P Product overview: FQA16N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA16N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 16A TO-3P Product overview: FQA16N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA16N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 500V 16A TO-3P - 598-FQA16N50 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 16A TO-3P
598-FQA16N50
MOSFET N-CH 500V 16A TO-3P 598-FQA16N50
MOSFET N-CH 500V 16A TO-3P

MOSFET N-CH 500V 16A TO-3P

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA16N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA16N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA16N50
MOSFET N-CH 500V 16A TO3P

MOSFET N-CH 500V 16A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA16N50-ND 278-FQA16N50 598-FQA16N50 FQA16N50
Product Name Single FETs, MOSFETs 500V 16A MOSFET Transistor MOSFET N-CH 500V 16A TO-3P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFU3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details