onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA16N25C FQA16N25C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039542-FQA16N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 17.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53.5nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.9A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039542-FQA16N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 17.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53.5nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.9A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA16N25C - 1039542-FQA16N25C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA16N25C
1039542-FQA16N25C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA16N25C 1039542-FQA16N25C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039542-FQA16N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 17.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53.5nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.9A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039542-FQA16N25C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 17.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53.5nC @ 10V
Max Input Capacitance: 1080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 8.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - FQA16N25C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA16N25C-ND
Single FETs, MOSFETs FQA16N25C-ND
N-Channel 250V 17.8A (Tc) 180W (Tc) Through Hole TO-3P

N-Channel 250V 17.8A (Tc) 180W (Tc) Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
250V 17.8A MOSFET Transistor
278-FQA16N25C
250V 17.8A MOSFET Transistor 278-FQA16N25C
MOSFET N-CH 250V 17.8A TO-3P Product overview: FQA16N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 17.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA16N25C can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 17.8A TO-3P Product overview: FQA16N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 17.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA16N25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA16N25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA16N25C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA16N25C
MOSFET N-CH 250V 17.8A TO3P

MOSFET N-CH 250V 17.8A TO3P

Supplier's Site
MOSFET N-CH 250V 17.8A TO-3P - 598-FQA16N25C - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 17.8A TO-3P
598-FQA16N25C
MOSFET N-CH 250V 17.8A TO-3P 598-FQA16N25C
MOSFET N-CH 250V 17.8A TO-3P

MOSFET N-CH 250V 17.8A TO-3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1039542-FQA16N25C FQA16N25C-ND 278-FQA16N25C FQA16N25C 598-FQA16N25C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA16N25C Single FETs, MOSFETs 250V 17.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 250V 17.8A TO-3P
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 250 volts
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products