MOSFETs 100V N-Channel QFET Product overview: FQA140N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA140N10 can be used for catalog matching and distributor lookup.
N-Channel 100V 140A (Tc) 375W (Tc) Through Hole TO-3PN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040325-FQA140N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 285nC @ 10V
Max Input Capacitance: 7900pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 70A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MOSFET N-CH 100V 140A TO3PN
MOSFET N-CH 100V 140A TO3PN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FQA140N10 | FQA140N10OS-ND | 040325-FQA140N10 | FQA140N10 | FQA140N10 |
| Product Name | N-Channel 100V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA140N10 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0800 kS | ||||
| PD | 375 milliwatts | 375000 milliwatts | 375000 milliwatts | ||
| Package Type | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3; TO-3PN | TO-3; TO-3P-3, SC-65-3 | 285 nC @ 10 V |