onsemi 800V 12.6A MOSFET Transistor FQA13N80

Description
MOSFET N-CH 800V 12.6A TO-3P Product overview: FQA13N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA13N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 12.6A TO-3P Product overview: FQA13N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA13N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 12.6A MOSFET Transistor
278-FQA13N80
800V 12.6A MOSFET Transistor 278-FQA13N80
MOSFET N-CH 800V 12.6A TO-3P Product overview: FQA13N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA13N80 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 12.6A TO-3P Product overview: FQA13N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA13N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQA13N80-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA13N80-ND
Single FETs, MOSFETs FQA13N80-ND
N-Channel 800V 12.6A (Tc) 300W (Tc) Through Hole TO-3PN

N-Channel 800V 12.6A (Tc) 300W (Tc) Through Hole TO-3PN

Buy Now Datasheet
FETs - Single - FQA13N80 - 1175155-FQA13N80 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQA13N80
1175155-FQA13N80
FETs - Single - FQA13N80 1175155-FQA13N80
Manufacturer: ON Semiconductor Win Source Part Number: 1175155-FQA13N80 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3PN Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-3, SC-65-3 Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 12.6A Rds On (Maximum) at Id, Vgs: 750mOhm at 6.3A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 88nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 3500pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175155-FQA13N80
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PN
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-3P-3, SC-65-3
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 12.6A
Rds On (Maximum) at Id, Vgs: 750mOhm at 6.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 88nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 3500pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA13N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA13N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA13N80
MOSFET N-CH 800V 12.6A TO3PN

MOSFET N-CH 800V 12.6A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQA13N80 FQA13N80-ND 1175155-FQA13N80 FQA13N80
Product Name 800V 12.6A MOSFET Transistor Single FETs, MOSFETs FETs - Single - FQA13N80 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details