N-Channel 600V 12A (Tc) 240W (Tc) Through Hole TO-3P
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175152-FQA12N60
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQA12N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 54nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 240W (Tc)
Rds On (Maximum) @ Id, Vgs: 700 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): STW10NB60; FK14SM-12; STW10NC60;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 12A TO3P Product overview: FQA12N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA12N60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 12A TO3P
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQA12N60-ND | 1175152-FQA12N60 | 278-FQA12N60 | FQA12N60 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA12N60 | 600V 12A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |