onsemi 800V 10A MOSFET Transistor FQA10N80C-F109

Description
MOSFET N-CH 800V 10A TO3P Product overview: FQA10N80C-F109 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA10N80C-F109 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 10A TO3P Product overview: FQA10N80C-F109 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA10N80C-F109 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 10A MOSFET Transistor
278-FQA10N80C-F109
800V 10A MOSFET Transistor 278-FQA10N80C-F109
MOSFET N-CH 800V 10A TO3P Product overview: FQA10N80C-F109 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA10N80C-F109 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 10A TO3P Product overview: FQA10N80C-F109 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA10N80C-F109 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQA10N80C-F109-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA10N80C-F109-ND
Single FETs, MOSFETs FQA10N80C-F109-ND
N-Channel 800V 10A (Tc) 240W (Tc) Through Hole TO-3P

N-Channel 800V 10A (Tc) 240W (Tc) Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 800V N-Ch QFET Advance

MOSFET 800V N-Ch QFET Advance

Buy Now Datasheet
Mosfet, N-Ch, 800V, 10A, To-3Pn -3; Channel Type Onsemi - 31Y1501 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 10A, To-3Pn -3; Channel Type Onsemi
31Y1501
Mosfet, N-Ch, 800V, 10A, To-3Pn -3; Channel Type Onsemi 31Y1501
MOSFET, N-CH, 800V, 10A, TO-3PN -3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 800V, 10A, TO-3PN -3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA10N80C-F109 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA10N80C-F109
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA10N80C-F109
MOSFET N-CH 800V 10A TO3P

MOSFET N-CH 800V 10A TO3P

Supplier's Site
Single FETs, MOSFETs - FQA10N80C-F109 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQA10N80C-F109
Single FETs, MOSFETs FQA10N80C-F109
MOSFET N-CH 800V 10A TO3P

MOSFET N-CH 800V 10A TO3P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQA10N80C-F109 FQA10N80C-F109-ND FQA10N80C-F109 31Y1501 FQA10N80C-F109 FQA10N80C-F109
Product Name 800V 10A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 10A, To-3Pn -3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 240000 milliwatts 240000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-3; TO-3P-3, SC-65-3 TO-3 TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data