Bipolar (BJT) Transistor PNP 60V 3A 75MHz 1W Through Hole TO-226
TRANS PNP 60V 3A TO226
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FPN660-ND | FPN660 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |