Bipolar (BJT) Transistor NPN 30V 3A 150MHz 1W Through Hole TO-226
TRANS NPN 30V 3A TO226
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FPN530A-ND | FPN530A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |