ONSEMI
FPF3687UCX -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
onsemi
Power Distribution Switches, Load Drivers
FPF3687UCX
Description
Power Switch/Driver
-
Quarktwin Technology Ltd.
Description
Power Switch/Driver
Suppliers
Power Distribution Switches, Load Drivers
FPF3687UCX
Buy Now
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
FPF3687UCX |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Output Configuration
|
Inverting
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5 to 5.5 volts
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Package Type
SOT163
Packing Method
Tape Reel; Tape & Reel; Other
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
710000 kHz
View Details