onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2895UCX FPF2895UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919257-FPF2895UCX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 24-UFBGA, WLCSP Mounting: Surface Mount Family Name: FPF2895 Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.6x1.67) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2895UCX-ND, FPF2895UCXOSCT, FPF2895UCXOSTR, FPF2895UCXOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919257-FPF2895UCX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 24-UFBGA, WLCSP Mounting: Surface Mount Family Name: FPF2895 Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.6x1.67) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2895UCX-ND, FPF2895UCXOSCT, FPF2895UCXOSTR, FPF2895UCXOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2895UCX
FPF2895UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2895UCX FPF2895UCX
Manufacturer: ON Semiconductor Win Source Part Number: 919257-FPF2895UCX Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 24-UFBGA, WLCSP Mounting: Surface Mount Family Name: FPF2895 Categories: Integrated Circuits (ICs) Case / Package: 24-WLCSP (2.6x1.67) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2895UCX-ND, FPF2895UCXOSCT, FPF2895UCXOSTR, FPF2895UCXOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919257-FPF2895UCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 24-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: FPF2895
Categories: Integrated Circuits (ICs)
Case / Package: 24-WLCSP (2.6x1.67)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FPF2895UCX-ND, FPF2895UCXOSCT, FPF2895UCXOSTR, FPF2895UCXOSDKR

Buy Now Datasheet
Power Load Switch, 22V, -40 To 85Deg C; Power Load Switch Type Onsemi - 99AC9204 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 22V, -40 To 85Deg C; Power Load Switch Type Onsemi
99AC9204
Power Load Switch, 22V, -40 To 85Deg C; Power Load Switch Type Onsemi 99AC9204
POWER LOAD SWITCH, 22V, -40 TO 85DEG C; Power Load Switch Type:-; Input Voltage:22V; Current Limit:5A; On State Resistance:0.027ohm; Distribution Switch Case Style:WLCSP; No. of Pins:24Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 22V, -40 TO 85DEG C; Power Load Switch Type:-; Input Voltage:22V; Current Limit:5A; On State Resistance:0.027ohm; Distribution Switch Case Style:WLCSP; No. of Pins:24Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2895UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2895UCX
PMIC - Power Distribution Switches, Load Drivers FPF2895UCX
IC PWR SWITCH N-CHAN 1:1 24WLCSP

IC PWR SWITCH N-CHAN 1:1 24WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2895UCX 99AC9204 FPF2895UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2895UCX Power Load Switch, 22V, -40 To 85Deg C; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 22V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details