onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2702MX FPF2702MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872233-FPF2702MX Series: AccuPower™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2702 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2702MX-ND, FPF2702MXDKR, FPF2702MXTR, FPF2702MXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872233-FPF2702MX Series: AccuPower™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2702 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2702MX-ND, FPF2702MXDKR, FPF2702MXTR, FPF2702MXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2702MX - FPF2702MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2702MX
FPF2702MX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2702MX FPF2702MX
Manufacturer: ON Semiconductor Win Source Part Number: 872233-FPF2702MX Series: AccuPower™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2702 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2702MX-ND, FPF2702MXDKR, FPF2702MXTR, FPF2702MXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 872233-FPF2702MX
Series: AccuPower™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: FPF2702
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FPF2702MX-ND, FPF2702MXDKR, FPF2702MXTR, FPF2702MXCT

Buy Now Datasheet
Switch, Load, 0.4-2.0A, 8So; Power Load Switch Type Onsemi - 88T3533 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Load, 0.4-2.0A, 8So; Power Load Switch Type Onsemi
88T3533
Switch, Load, 0.4-2.0A, 8So; Power Load Switch Type Onsemi 88T3533
SWITCH, LOAD, 0.4-2.0A, 8SO; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes

SWITCH, LOAD, 0.4-2.0A, 8SO; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2702MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2702MX
PMIC - Power Distribution Switches, Load Drivers FPF2702MX
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2702MX 88T3533 FPF2702MX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2702MX Switch, Load, 0.4-2.0A, 8So; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 36V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details