Power Switch/Driver 1:1 N-Channel 2A 8-MLP (3x3)
Power Switch/Driver 1:1 N-Channel 2A 8-MLP (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1175144-FPF2702MPX
Packaging: Reel
Features: Power Good, Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-MLP (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-WDFN Exposed Pad
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: FPF2702
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.8V ~ 36V
Rds On: 88mOhm
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | FPF2702MPXTR-ND | 1175144-FPF2702MPX |
| Product Name | Power Distribution Switches, Load Drivers | Electronic Surplus - FPF2702MPX |