onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2701MPX FPF2701MPX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872232-FPF2701MPX Series: AccuPower™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2701 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2701MPXDKR, FPF2701MPXTR, FPF2701MPX-ND, FPF2701MPXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872232-FPF2701MPX Series: AccuPower™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2701 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2701MPXDKR, FPF2701MPXTR, FPF2701MPX-ND, FPF2701MPXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2701MPX
FPF2701MPX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2701MPX FPF2701MPX
Manufacturer: ON Semiconductor Win Source Part Number: 872232-FPF2701MPX Series: AccuPower™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2701 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2701MPXDKR, FPF2701MPXTR, FPF2701MPX-ND, FPF2701MPXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 872232-FPF2701MPX
Series: AccuPower™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: FPF2701
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FPF2701MPXDKR, FPF2701MPXTR, FPF2701MPX-ND, FPF2701MPXCT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2701MPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2701MPX
PMIC - Power Distribution Switches, Load Drivers FPF2701MPX
IC PWR SWITCH N-CHAN 1:1 8MLP

IC PWR SWITCH N-CHAN 1:1 8MLP

Supplier's Site Datasheet
Switch, Load, 0.4-2.0A, 8Mlp; Power Load Switch Type Onsemi - 88T3530 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Load, 0.4-2.0A, 8Mlp; Power Load Switch Type Onsemi
88T3530
Switch, Load, 0.4-2.0A, 8Mlp; Power Load Switch Type Onsemi 88T3530
SWITCH, LOAD, 0.4-2.0A, 8MLP; Power Load Switch Type:-; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:MLP; No. of Pins:8Pins; Thermal Protection:Yes; No. of Outputs:1Outputs RoHS Compliant: Yes

SWITCH, LOAD, 0.4-2.0A, 8MLP; Power Load Switch Type:-; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:MLP; No. of Pins:8Pins; Thermal Protection:Yes; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2701MPX FPF2701MPX 88T3530
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2701MPX PMIC - Power Distribution Switches, Load Drivers Switch, Load, 0.4-2.0A, 8Mlp; Power Load Switch Type Onsemi
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details