onsemi PMIC - Power Distribution Switches, Load Drivers FPF2700MX

Description
IC PWR SWITCH N-CHANNEL 1:1 8SO
Datasheet
Description
IC PWR SWITCH N-CHANNEL 1:1 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - FPF2700MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2700MX
PMIC - Power Distribution Switches, Load Drivers FPF2700MX
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Switch, High Side, 2A, Soic-8; Power Load Switch Type Onsemi - 85AC1803 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, 2A, Soic-8; Power Load Switch Type Onsemi
85AC1803
Power Load Switch, High Side, 2A, Soic-8; Power Load Switch Type Onsemi 85AC1803
POWER LOAD SWITCH, HIGH SIDE, 2A, SOIC-8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, 2A, SOIC-8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Onsemi - 88T3529 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Onsemi
88T3529
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Onsemi 88T3529
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2700MX 85AC1803
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, 2A, Soic-8; Power Load Switch Type Onsemi
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details