onsemi Power Distribution Switches, Load Drivers FPF2700MX

Description
Power Switch/Driver 1:1 N-Channel 2A 8-SOIC
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 N-Channel 2A 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - FPF2700MXTR-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution Switches, Load Drivers
FPF2700MXTR-ND
Power Distribution Switches, Load Drivers FPF2700MXTR-ND
Power Switch/Driver 1:1 N-Channel 2A 8-SOIC

Power Switch/Driver 1:1 N-Channel 2A 8-SOIC

Buy Now Datasheet
Electronic Surplus - FPF2700MX - 1175143-FPF2700MX - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FPF2700MX
1175143-FPF2700MX
Electronic Surplus - FPF2700MX 1175143-FPF2700MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175143-FPF2700MX Series: AccuPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Restart, Power Good, Slew Rate Controlled, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.8 V ~ 36 V Rds On (Typ): 88 mOhm Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SO Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): FPF2700MPX; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175143-FPF2700MX
Series: AccuPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto Restart, Power Good, Slew Rate Controlled, Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.8 V ~ 36 V
Rds On (Typ): 88 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): FPF2700MPX;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number FPF2700MXTR-ND 1175143-FPF2700MX
Product Name Power Distribution Switches, Load Drivers Electronic Surplus - FPF2700MX
Unlock Full Specs
to access all available technical data