onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2700MPX FPF2700MPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039527-FPF2700MPX Packaging: Reel - TR Features: Auto Restart, Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 36 V Rds On (Typ): 88 mOhm Family Name: FPF2700 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2700MX; Introduction Date: November 05, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039527-FPF2700MPX Packaging: Reel - TR Features: Auto Restart, Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 36 V Rds On (Typ): 88 mOhm Family Name: FPF2700 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2700MX; Introduction Date: November 05, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2700MPX
FPF2700MPX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2700MPX FPF2700MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039527-FPF2700MPX Packaging: Reel - TR Features: Auto Restart, Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 36 V Rds On (Typ): 88 mOhm Family Name: FPF2700 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2700MX; Introduction Date: November 05, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039527-FPF2700MPX
Packaging: Reel - TR
Features: Auto Restart, Power Good, Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.8 V to 36 V
Rds On (Typ): 88 mOhm
Family Name: FPF2700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF2700MX;
Introduction Date: November 05, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2700MPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2700MPX
PMIC - Power Distribution Switches, Load Drivers FPF2700MPX
IC PWR SWITCH N-CHAN 1:1 8MLP

IC PWR SWITCH N-CHAN 1:1 8MLP

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Onsemi - 88T3528 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Onsemi
88T3528
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Onsemi 88T3528
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:MLP; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.088ohm; Distribution Switch Case Style:MLP; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2700MPX FPF2700MPX 88T3528
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2700MPX PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Onsemi
Voltage 2.8 V to 36 V 36V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 8399799 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details