onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2595UCX FPF2595UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806110-FPF2595UCX Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 35mOhm Supplier Device Package: 12-WLCSP (1.3x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, WLCSP Current - Output (Maximum): 3.9A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806110-FPF2595UCX Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 35mOhm Supplier Device Package: 12-WLCSP (1.3x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, WLCSP Current - Output (Maximum): 3.9A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2595UCX - FPF2595UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2595UCX
FPF2595UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2595UCX FPF2595UCX
Manufacturer: ON Semiconductor Win Source Part Number: 806110-FPF2595UCX Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 35mOhm Supplier Device Package: 12-WLCSP (1.3x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFBGA, WLCSP Current - Output (Maximum): 3.9A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 806110-FPF2595UCX
Packaging: Reel
Mounting Style: Surface Mount
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 35mOhm
Supplier Device Package: 12-WLCSP (1.3x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFBGA, WLCSP
Current - Output (Maximum): 3.9A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Power Load Switch, 5.5V, 3.9A, Wlcsp-12; Power Load Switch Type Onsemi - 91Y4633 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, 3.9A, Wlcsp-12; Power Load Switch Type Onsemi
91Y4633
Power Load Switch, 5.5V, 3.9A, Wlcsp-12; Power Load Switch Type Onsemi 91Y4633
POWER LOAD SWITCH, 5.5V, 3.9A, WLCSP-12; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.9A; On State Resistance:0.04ohm; Distribution Switch Case Style:WLCSP; No. of Pins:12Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, 3.9A, WLCSP-12; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.9A; On State Resistance:0.04ohm; Distribution Switch Case Style:WLCSP; No. of Pins:12Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2595UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2595UCX
PMIC - Power Distribution Switches, Load Drivers FPF2595UCX
IC PWR SWITCH P-CHAN 1:1 12WLCSP

IC PWR SWITCH P-CHAN 1:1 12WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2595UCX 91Y4633 FPF2595UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2595UCX Power Load Switch, 5.5V, 3.9A, Wlcsp-12; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details