onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers FPF2503

Description
Manufacturer: onsemi Win Source Part Number: 1316937-FPF2503 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Auto Restart, Status Flag Standard Package: 3,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 4.5V ~ 20V Rds On (Typ): 230mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 81 Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2503DKR,FPF2503TR ,FPF2503CT Base Product Number: FPF2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1316937-FPF2503 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Auto Restart, Status Flag Standard Package: 3,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 4.5V ~ 20V Rds On (Typ): 230mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 81 Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2503DKR,FPF2503TR ,FPF2503CT Base Product Number: FPF2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1316937-FPF2503 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1316937-FPF2503
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1316937-FPF2503
Manufacturer: onsemi Win Source Part Number: 1316937-FPF2503 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Auto Restart, Status Flag Standard Package: 3,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 4.5V ~ 20V Rds On (Typ): 230mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 81 Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2503DKR,FPF2503TR ,FPF2503CT Base Product Number: FPF2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1316937-FPF2503
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Standard Package: 3,000
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 600mA
Output Configuration: High Side
Voltage - Load: 4.5V ~ 20V
Rds On (Typ): 230mOhm
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 81
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FPF2503DKR,FPF2503TR,FPF2503CT
Base Product Number: FPF2
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1316937-FPF2503
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details