onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2502 FPF2502

Description
Manufacturer: ON Semiconductor Win Source Part Number: 710200-FPF2502 Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: FPF2502 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 20V Rds On: 230mOhm
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 710200-FPF2502 Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: FPF2502 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 20V Rds On: 230mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2502 - FPF2502 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2502
FPF2502
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2502 FPF2502
Manufacturer: ON Semiconductor Win Source Part Number: 710200-FPF2502 Packaging: Reel Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: FPF2502 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 20V Rds On: 230mOhm

Manufacturer: ON Semiconductor
Win Source Part Number: 710200-FPF2502
Packaging: Reel
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: FPF2502
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 4.5V ~ 20V
Rds On: 230mOhm

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2502
PMIC - Power Distribution Switches, Load Drivers FPF2502
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2502 FPF2502
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2502 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details