onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2501 FPF2501

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175142-FPF2501 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 20 V Rds On (Typ): 230 mOhm Family Name: FPF2501 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VNB14NV0413TR; VNB14NV04; VNB14NV04-E; Introduction Date: October 04, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175142-FPF2501 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 20 V Rds On (Typ): 230 mOhm Family Name: FPF2501 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VNB14NV0413TR; VNB14NV04; VNB14NV04-E; Introduction Date: October 04, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2501
FPF2501
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2501 FPF2501
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175142-FPF2501 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 20 V Rds On (Typ): 230 mOhm Family Name: FPF2501 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VNB14NV0413TR; VNB14NV04; VNB14NV04-E; Introduction Date: October 04, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175142-FPF2501
Series: IntelliMAX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 20 V
Rds On (Typ): 230 mOhm
Family Name: FPF2501
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): VNB14NV0413TR; VNB14NV04; VNB14NV04-E;
Introduction Date: October 04, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2501
PMIC - Power Distribution Switches, Load Drivers FPF2501
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2501 FPF2501
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2501 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details