onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2498BUCX FPF2498BUCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774706-FPF2498BUCX Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 6-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3.5 V ~ 12 V Rds On (Typ): 80 mOhm Family Name: FPF2498 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WLCSP Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): VND14NV04; VN610SPTR-E; VNP35NV04-E; VNP10N06-E; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774706-FPF2498BUCX Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 6-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3.5 V ~ 12 V Rds On (Typ): 80 mOhm Family Name: FPF2498 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WLCSP Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): VND14NV04; VN610SPTR-E; VNP35NV04-E; VNP10N06-E; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2498BUCX - FPF2498BUCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2498BUCX
FPF2498BUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2498BUCX FPF2498BUCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774706-FPF2498BUCX Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 6-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3.5 V ~ 12 V Rds On (Typ): 80 mOhm Family Name: FPF2498 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WLCSP Current - Output (Maximum): 1.7A Alternative Parts (Cross-Reference): VND14NV04; VN610SPTR-E; VNP35NV04-E; VNP10N06-E; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774706-FPF2498BUCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Slew Rate Controlled, Status Flag
Package: 6-UFBGA, WLCSP
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 3.5 V ~ 12 V
Rds On (Typ): 80 mOhm
Family Name: FPF2498
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-WLCSP
Current - Output (Maximum): 1.7A
Alternative Parts (Cross-Reference): VND14NV04; VN610SPTR-E; VNP35NV04-E; VNP10N06-E;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Adjustable Ovp Load Switch, -40To85Deg C Rohs Compliant Onsemi - 54AH8734 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ovp Load Switch, -40To85Deg C Rohs Compliant Onsemi
54AH8734
Adjustable Ovp Load Switch, -40To85Deg C Rohs Compliant Onsemi 54AH8734
ADJUSTABLE OVP LOAD SWITCH, -40TO85DEG C ROHS COMPLIANT: YES

ADJUSTABLE OVP LOAD SWITCH, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2498BUCX
PMIC - Power Distribution Switches, Load Drivers FPF2498BUCX
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2498BUCX 54AH8734 FPF2498BUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2498BUCX Adjustable Ovp Load Switch, -40To85Deg C Rohs Compliant Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 3.5 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 1237447 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 6
Outlets Type f - german schuko
View Details