onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2496UCX FPF2496UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801051-FPF2496UCX Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Voltage - Load: 3.5V ~ 5.5V Rds On (Typ): 100mOhm Supplier Device Package: 9-WLCSP (1.22x1.22) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, WLCSP Current - Output (Maximum): 2.5A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801051-FPF2496UCX Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Voltage - Load: 3.5V ~ 5.5V Rds On (Typ): 100mOhm Supplier Device Package: 9-WLCSP (1.22x1.22) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, WLCSP Current - Output (Maximum): 2.5A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2496UCX
FPF2496UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2496UCX FPF2496UCX
Manufacturer: ON Semiconductor Win Source Part Number: 801051-FPF2496UCX Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Voltage - Load: 3.5V ~ 5.5V Rds On (Typ): 100mOhm Supplier Device Package: 9-WLCSP (1.22x1.22) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, WLCSP Current - Output (Maximum): 2.5A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 801051-FPF2496UCX
Packaging: Reel
Mounting Style: Surface Mount
Features: Slew Rate Controlled, Status Flag
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Voltage - Load: 3.5V ~ 5.5V
Rds On (Typ): 100mOhm
Supplier Device Package: 9-WLCSP (1.22x1.22)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-UFBGA, WLCSP
Current - Output (Maximum): 2.5A
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Power Load Switch, Wlcsp-9; Power Load Switch Type Onsemi - 17X8916 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Wlcsp-9; Power Load Switch Type Onsemi
17X8916
Power Load Switch, Wlcsp-9; Power Load Switch Type Onsemi 17X8916
POWER LOAD SWITCH, WLCSP-9; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.1ohm; Distribution Switch Case Style:WLCSP; No. of Pins:9Pins; Thermal Protection:Yes; On / Enable Input Polarity:- RoHS Compliant: Yes

POWER LOAD SWITCH, WLCSP-9; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.1ohm; Distribution Switch Case Style:WLCSP; No. of Pins:9Pins; Thermal Protection:Yes; On / Enable Input Polarity:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, Wlcsp-9, Full Reel; Power Load Switch Type Onsemi - 08X5837 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Wlcsp-9, Full Reel; Power Load Switch Type Onsemi
08X5837
Power Load Switch, Wlcsp-9, Full Reel; Power Load Switch Type Onsemi 08X5837
POWER LOAD SWITCH, WLCSP-9, FULL REEL; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.1ohm; Distribution Switch Case Style:WLCSP; No. of Pins:9Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, WLCSP-9, FULL REEL; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.1ohm; Distribution Switch Case Style:WLCSP; No. of Pins:9Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2496UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2496UCX
PMIC - Power Distribution Switches, Load Drivers FPF2496UCX
IC PWR LOAD SWITCH 9WLCSP

IC PWR LOAD SWITCH 9WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2496UCX 17X8916 FPF2496UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2496UCX Power Load Switch, Wlcsp-9; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 3.5V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 2877194 - RS Components, Ltd.
Specs
Number of Outlets 40
Features On-Off Switch
View Details