onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2495UCX FPF2495UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039522-FPF2495UCX Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-WLCSP (1.21x1.21) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039522-FPF2495UCX Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-WLCSP (1.21x1.21) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2495UCX
FPF2495UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2495UCX FPF2495UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039522-FPF2495UCX Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-WLCSP (1.21x1.21) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039522-FPF2495UCX
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-WLCSP (1.21x1.21)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Switch, High-Side, Wlcsp-6, Full Reel; Power Load Switch Type Onsemi - 96W6447 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, Wlcsp-6, Full Reel; Power Load Switch Type Onsemi
96W6447
Power Load Switch, High-Side, Wlcsp-6, Full Reel; Power Load Switch Type Onsemi 96W6447
POWER LOAD SWITCH, HIGH-SIDE, WLCSP-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.07ohm; Distribution Switch Case Style:WLCSP; No. of Pins:9Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, WLCSP-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.07ohm; Distribution Switch Case Style:WLCSP; No. of Pins:9Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, High-Side, Wlcsp-6; Power Load Switch Type Onsemi - 17X8915 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, Wlcsp-6; Power Load Switch Type Onsemi
17X8915
Power Load Switch, High-Side, Wlcsp-6; Power Load Switch Type Onsemi 17X8915
POWER LOAD SWITCH, HIGH-SIDE, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.07ohm; Distribution Switch Case Style:WLCSP; No. of Pins:9Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.07ohm; Distribution Switch Case Style:WLCSP; No. of Pins:9Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - FPF2495UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2495UCX
PMIC - Power Distribution Switches, Load Drivers FPF2495UCX
IC PWR LOAD SWITCH 1:1 9WLCSP

IC PWR LOAD SWITCH 1:1 9WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2495UCX 96W6447 FPF2495UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2495UCX Power Load Switch, High-Side, Wlcsp-6, Full Reel; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data