onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2495CUCX FPF2495CUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872231-FPF2495CUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2495 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.22x1.22) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-FPF2495CUCXTR, 488-FPF2495CUCXDKR, 488-FPF2495CUCXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872231-FPF2495CUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2495 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.22x1.22) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-FPF2495CUCXTR, 488-FPF2495CUCXDKR, 488-FPF2495CUCXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2495CUCX
FPF2495CUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2495CUCX FPF2495CUCX
Manufacturer: ON Semiconductor Win Source Part Number: 872231-FPF2495CUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2495 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.22x1.22) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-FPF2495CUCXTR, 488-FPF2495CUCXDKR, 488-FPF2495CUCXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 872231-FPF2495CUCX
Series: IntelliMAX™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 9-UFBGA, WLCSP
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: FPF2495
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.22x1.22)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-FPF2495CUCXTR, 488-FPF2495CUCXDKR, 488-FPF2495CUCXCT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2495CUCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2495CUCX
PMIC - Power Distribution Switches, Load Drivers FPF2495CUCX
IC PWR LOAD SWITCH 1:1 9WLCSP

IC PWR LOAD SWITCH 1:1 9WLCSP

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Onsemi - 82AH7060 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Onsemi
82AH7060
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Onsemi 82AH7060
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2495CUCX FPF2495CUCX 82AH7060
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2495CUCX PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Onsemi
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 1237445 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 12
Outlets Type f - german schuko
View Details