onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers FPF2495BUCX

Description
Win Source Part Number: 1108666-FPF2495BUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: IntelliMAX™ Features: Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.8A Output Configuration: High Side Voltage - Load: 28V Rds On (Typ): 75mOhm Package / Case: 9-UFBGA, WLCSP Supplier Device Package: 9-WLCSP (1.22x1.22) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-FPF2495BUCXTR Base Product Number: FPF2495 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1108666-FPF2495BUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: IntelliMAX™ Features: Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.8A Output Configuration: High Side Voltage - Load: 28V Rds On (Typ): 75mOhm Package / Case: 9-UFBGA, WLCSP Supplier Device Package: 9-WLCSP (1.22x1.22) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-FPF2495BUCXTR Base Product Number: FPF2495 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1108666-FPF2495BUCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1108666-FPF2495BUCX
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1108666-FPF2495BUCX
Win Source Part Number: 1108666-FPF2495BUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: IntelliMAX™ Features: Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.8A Output Configuration: High Side Voltage - Load: 28V Rds On (Typ): 75mOhm Package / Case: 9-UFBGA, WLCSP Supplier Device Package: 9-WLCSP (1.22x1.22) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-FPF2495BUCXTR Base Product Number: FPF2495 Product Status: Obsolete

Win Source Part Number: 1108666-FPF2495BUCX
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: IntelliMAX™
Features: Status Flag
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2.8A
Output Configuration: High Side
Voltage - Load: 28V
Rds On (Typ): 75mOhm
Package / Case: 9-UFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.22x1.22)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-FPF2495BUCXTR
Base Product Number: FPF2495
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1108666-FPF2495BUCX
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers