The FPF2488UCX is a dual-channel power switch designed for battery management applications, featuring surge protection and over-voltage protection to enhance system robustness. It operates with an input voltage range of 2.5 V to 23 V for the V_BUS channel and 3.1 V to 5.5 V for the V_IF channel. The device supports a maximum continuous current of 2.5 A for V_BUS and 6 A for V_IF, with ultra-low on-resistance values of 33 mΩ and 10 mΩ, respectively. The FPF2488UCX includes fixed over-voltage protection settings of 10 V (±100 mV) for V_BUS and 5.25 V (±250 mV) for V_IF, along with reverse-current blocking for the V_IF path. It is packaged in a 15-ball, 0.4 mm pitch Wafer-Level Chip-Scale Package (WLCSP) and operates within a temperature range of -40°C to +85°C. This product is suitable for applications in mobile handsets, tablets, and wearable devices.
IC BATT PROTECTION 2CELL 15WLCSP
Battery Battery Protection IC 15-WLCSP (2.2x1.6)
Battery Battery Protection IC 15-WLCSP (2.2x1.6)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | FPF2488UCX | FPF2488UCX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Number of Supplies | 2 |