onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2310MPX FPF2310MPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175140-FPF2310MPX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Restart, Load Discharge, Slew Rate Controlled Package: 8-WDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: FPF2310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3x3) Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MAX1558HETB; MAX1558HETB+T; MAX1558HETB+; Introduction Date: May 26, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175140-FPF2310MPX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Restart, Load Discharge, Slew Rate Controlled Package: 8-WDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: FPF2310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3x3) Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MAX1558HETB; MAX1558HETB+T; MAX1558HETB+; Introduction Date: May 26, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2310MPX
FPF2310MPX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2310MPX FPF2310MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175140-FPF2310MPX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Restart, Load Discharge, Slew Rate Controlled Package: 8-WDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: FPF2310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3x3) Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MAX1558HETB; MAX1558HETB+T; MAX1558HETB+; Introduction Date: May 26, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175140-FPF2310MPX
Series: IntelliMAX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto Restart, Load Discharge, Slew Rate Controlled
Package: 8-WDFN Exposed Pad
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 1.8 V ~ 5.5 V
Rds On (Typ): 75 mOhm
Family Name: FPF2310
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-MLP (3x3)
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): MAX1558HETB; MAX1558HETB+T; MAX1558HETB+;
Introduction Date: May 26, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number FPF2310MPX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2310MPX
Voltage 1.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details