Manufacturer: ON Semiconductor
Win Source Part Number: 1175139-FPF2303MX
Packaging: Reel
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.1A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: FPF2303
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.8V ~ 5.5V
Rds On: 75mOhm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175139-FPF2303MX |
| Product Name | Electronic Surplus - FPF2303MX |