onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2303MPX FPF2303MPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067369-FPF2303MPX Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1.1A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 75 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067369-FPF2303MPX Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1.1A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 75 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2303MPX
FPF2303MPX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2303MPX FPF2303MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067369-FPF2303MPX Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1.1A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 75 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067369-FPF2303MPX
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 1.1A
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 75 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2303MPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2303MPX
PMIC - Power Distribution Switches, Load Drivers FPF2303MPX
IC PWR SWITCH P-CHAN 1:2 8MLP

IC PWR SWITCH P-CHAN 1:2 8MLP

Supplier's Site Datasheet
Power Switch ICs - Power Distribution Int. Load Switch w/ 1.3A Typ Curr Limit - 598-FPF2303MPX - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution Int. Load Switch w/ 1.3A Typ Curr Limit
598-FPF2303MPX
Power Switch ICs - Power Distribution Int. Load Switch w/ 1.3A Typ Curr Limit 598-FPF2303MPX
Power Switch ICs - Power Distribution Int. Load Switch w/ 1.3A Typ Curr Limit

Power Switch ICs - Power Distribution Int. Load Switch w/ 1.3A Typ Curr Limit

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2303MPX FPF2303MPX 598-FPF2303MPX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2303MPX PMIC - Power Distribution Switches, Load Drivers Power Switch ICs - Power Distribution Int. Load Switch w/ 1.3A Typ Curr Limit
Voltage 1.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details