onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2302MX FPF2302MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805286-FPF2302MX Packaging: Tube Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 75mOhm Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: FPF2302 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805286-FPF2302MX Packaging: Tube Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 75mOhm Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: FPF2302 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2302MX
FPF2302MX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2302MX FPF2302MX
Manufacturer: ON Semiconductor Win Source Part Number: 805286-FPF2302MX Packaging: Tube Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 75mOhm Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: FPF2302 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 805286-FPF2302MX
Packaging: Tube
Mounting Style: SMD
Features: Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Output Configuration: High Side
Voltage - Load: 1.8V ~ 5.5V
Rds On (Typ): 75mOhm
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.1A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: FPF2302
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - FPF2302MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2302MX
PMIC - Power Distribution Switches, Load Drivers FPF2302MX
IC PWR SWITCH P-CHANNEL 1:2 8SOP

IC PWR SWITCH P-CHANNEL 1:2 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2302MX FPF2302MX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2302MX PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-483/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details