ONSEMI
FPF2290BUCX -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
onsemi
Power Distribution Switches, Load Drivers
FPF2290BUCX
Description
Power Switch/Driver
-
Quarktwin Technology Ltd.
Description
Power Switch/Driver
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
FPF2290BUCX |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Output Configuration
|
Inverting
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; SOIC8
Packing Method
Tube; Tube; Other
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method
Tube
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
710000 kHz
View Details