onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2290BUCX_F130 FPF2290BUCX_F130

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774705-FPF2290BUCX_F 130 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-UFBGA, WLCSP Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 23 V Rds On (Typ): 33 mOhm Family Name: FPF2290B Categories: Integrated Circuits (ICs) Manufacturer Package: 12-WLCSP (1.29x1.83) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774705-FPF2290BUCX_F 130 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-UFBGA, WLCSP Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 23 V Rds On (Typ): 33 mOhm Family Name: FPF2290B Categories: Integrated Circuits (ICs) Manufacturer Package: 12-WLCSP (1.29x1.83) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2290BUCX_F130
FPF2290BUCX_F130
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2290BUCX_F130 FPF2290BUCX_F130
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774705-FPF2290BUCX_F 130 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-UFBGA, WLCSP Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 23 V Rds On (Typ): 33 mOhm Family Name: FPF2290B Categories: Integrated Circuits (ICs) Manufacturer Package: 12-WLCSP (1.29x1.83) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774705-FPF2290BUCX_F130
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-UFBGA, WLCSP
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 23 V
Rds On (Typ): 33 mOhm
Family Name: FPF2290B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WLCSP (1.29x1.83)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number FPF2290BUCX_F130
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2290BUCX_F130
Voltage 2.5 V ~ 23 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details