onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers FPF2286UCX

Description
Win Source Part Number: 1355972-FPF2286UCX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.3x0.9) Base Product Number: FPF2286 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3.5A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Over Voltage, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.8V ~ 23V Rds On (Typ): 25mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1355972-FPF2286UCX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.3x0.9) Base Product Number: FPF2286 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3.5A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Over Voltage, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.8V ~ 23V Rds On (Typ): 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1355972-FPF2286UCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1355972-FPF2286UCX
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1355972-FPF2286UCX
Win Source Part Number: 1355972-FPF2286UCX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Features: Auto Restart Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.3x0.9) Base Product Number: FPF2286 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 3.5A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Over Voltage, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.8V ~ 23V Rds On (Typ): 25mOhm

Win Source Part Number: 1355972-FPF2286UCX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: Auto Restart
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.3x0.9)
Base Product Number: FPF2286
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 3.5A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Over Temperature, Over Voltage, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 2.8V ~ 23V
Rds On (Typ): 25mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1355972-FPF2286UCX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products