onsemi Ic, Pwr Load Distribution Sw, 4A, Wlcsp; Power Load Switch Type Onsemi FPF2286UCX

Description
IC, PWR LOAD DISTRIBUTION SW, 4A, WLCSP; Power Load Switch Type:-; Input Voltage:23V; Current Limit:4A; On State Resistance:0.025ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
IC, PWR LOAD DISTRIBUTION SW, 4A, WLCSP; Power Load Switch Type:-; Input Voltage:23V; Current Limit:4A; On State Resistance:0.025ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwr Load Distribution Sw, 4A, Wlcsp; Power Load Switch Type Onsemi - 84AC6695 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwr Load Distribution Sw, 4A, Wlcsp; Power Load Switch Type Onsemi
84AC6695
Ic, Pwr Load Distribution Sw, 4A, Wlcsp; Power Load Switch Type Onsemi 84AC6695
IC, PWR LOAD DISTRIBUTION SW, 4A, WLCSP; Power Load Switch Type:-; Input Voltage:23V; Current Limit:4A; On State Resistance:0.025ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, PWR LOAD DISTRIBUTION SW, 4A, WLCSP; Power Load Switch Type:-; Input Voltage:23V; Current Limit:4A; On State Resistance:0.025ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2286UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2286UCX
PMIC - Power Distribution Switches, Load Drivers FPF2286UCX
IC PWR DRIVER N-CHAN 1:1 6WLCSP

IC PWR DRIVER N-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 84AC6695 FPF2286UCX
Product Name Ic, Pwr Load Distribution Sw, 4A, Wlcsp; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 23V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details