onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2281BUCX_F130 FPF2281BUCX_F130

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039518-FPF2281BUCX_ F130 Packaging: Reel - TR Features: Power Good Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Voltage - Load: 2.5 V to 13.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WLCSP (1.29x1.83) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039518-FPF2281BUCX_ F130 Packaging: Reel - TR Features: Power Good Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Voltage - Load: 2.5 V to 13.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WLCSP (1.29x1.83) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2281BUCX_F130
FPF2281BUCX_F130
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2281BUCX_F130 FPF2281BUCX_F130
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039518-FPF2281BUCX_ F130 Packaging: Reel - TR Features: Power Good Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Voltage - Load: 2.5 V to 13.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WLCSP (1.29x1.83) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039518-FPF2281BUCX_F130
Packaging: Reel - TR
Features: Power Good
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Voltage - Load: 2.5 V to 13.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WLCSP (1.29x1.83)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number FPF2281BUCX_F130
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2281BUCX_F130
Voltage 2.5 V to 13.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details