onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers FPF2260ATMX

Description
Win Source Part Number: 964272-FPF2260ATMX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Voltage - Load: 4V ~ 22V Package / Case: 12-XFQFN Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FPF2260ATMXCT,48 8-FPF2260ATMXTR,488- FPF2260ATMXDKR Base Product Number: FPF2260
Request a Quote Datasheet
Description
Win Source Part Number: 964272-FPF2260ATMX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Voltage - Load: 4V ~ 22V Package / Case: 12-XFQFN Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FPF2260ATMXCT,48 8-FPF2260ATMXTR,488- FPF2260ATMXDKR Base Product Number: FPF2260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 964272-FPF2260ATMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
964272-FPF2260ATMX
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 964272-FPF2260ATMX
Win Source Part Number: 964272-FPF2260ATMX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Voltage - Load: 4V ~ 22V Package / Case: 12-XFQFN Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FPF2260ATMXCT,48 8-FPF2260ATMXTR,488- FPF2260ATMXDKR Base Product Number: FPF2260

Win Source Part Number: 964272-FPF2260ATMX
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Auto Restart
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage, Short Circuit, UVLO
Number of Outputs: 1
Voltage - Load: 4V ~ 22V
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-FPF2260ATMXCT,488-FPF2260ATMXTR,488-FPF2260ATMXDKR
Base Product Number: FPF2260

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 964272-FPF2260ATMX
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details