onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers FPF2223

Description
Win Source Part Number: 1372642-FPF2223 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Features: Auto Restart, Load Discharge, Status Flag Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-MicroFET (2x2) Base Product Number: FPF2223 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 625mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 140mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372642-FPF2223 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Features: Auto Restart, Load Discharge, Status Flag Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-MicroFET (2x2) Base Product Number: FPF2223 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 625mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372642-FPF2223 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372642-FPF2223
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372642-FPF2223
Win Source Part Number: 1372642-FPF2223 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Features: Auto Restart, Load Discharge, Status Flag Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-MicroFET (2x2) Base Product Number: FPF2223 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 625mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 140mOhm

Win Source Part Number: 1372642-FPF2223
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Features: Auto Restart, Load Discharge, Status Flag
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-MicroFET (2x2)
Base Product Number: FPF2223
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 625mA
Output Type: P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 1.8V ~ 5.5V
Rds On (Typ): 140mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372642-FPF2223
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers