onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2202 FPF2202

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016409-FPF2202 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016409-FPF2202 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2202
FPF2202
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2202 FPF2202
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016409-FPF2202 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016409-FPF2202
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 140 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroFET (2x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2202 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2202
PMIC - Power Distribution Switches, Load Drivers FPF2202
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2202 FPF2202
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2202 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 1237438 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details