onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2195BUCX FPF2195BUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 753261-FPF2195BUCX Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Family Part Number: FPF2195 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 55mOhm
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 753261-FPF2195BUCX Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Family Part Number: FPF2195 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2195BUCX
FPF2195BUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2195BUCX FPF2195BUCX
Manufacturer: ON Semiconductor Win Source Part Number: 753261-FPF2195BUCX Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Family Part Number: FPF2195 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 55mOhm

Manufacturer: ON Semiconductor
Win Source Part Number: 753261-FPF2195BUCX
Packaging: Reel
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 6-WLCSP (0.96x1.66)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFBGA, WLCSP
Current - Output (Maximum): 1.5A
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Family Part Number: FPF2195
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.8V ~ 5.5V
Rds On: 55mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - FPF2195BUCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2195BUCX
PMIC - Power Distribution Switches, Load Drivers FPF2195BUCX
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2195BUCX FPF2195BUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2195BUCX PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details