onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2194 FPF2194

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801771-FPF2194 Packaging: Reel Mounting Style: SMD Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Last Time Buy Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 55mOhm Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF2194 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801771-FPF2194 Packaging: Reel Mounting Style: SMD Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Last Time Buy Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 55mOhm Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF2194 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2194 - FPF2194 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2194
FPF2194
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2194 FPF2194
Manufacturer: ON Semiconductor Win Source Part Number: 801771-FPF2194 Packaging: Reel Mounting Style: SMD Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Last Time Buy Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 55mOhm Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFBGA, WLCSP Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF2194 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 801771-FPF2194
Packaging: Reel
Mounting Style: SMD
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Part Status: Last Time Buy
Output Configuration: High Side
Voltage - Load: 1.8V ~ 5.5V
Rds On (Typ): 55mOhm
Supplier Device Package: 6-WLCSP (0.96x1.66)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFBGA, WLCSP
Current - Output (Maximum): 1.5A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: FPF2194
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - FPF2194 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2194
PMIC - Power Distribution Switches, Load Drivers FPF2194
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2194 FPF2194
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2194 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details