onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2187 FPF2187

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872227-FPF2187 Series: IntelliMAX™ Features: Power Switch/Driver 400mA 6-WLCSP (1x1.5) Package: 6-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FPF2 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2187CT, FPF2187TR, FPF2187DKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872227-FPF2187 Series: IntelliMAX™ Features: Power Switch/Driver 400mA 6-WLCSP (1x1.5) Package: 6-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FPF2 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2187CT, FPF2187TR, FPF2187DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2187
FPF2187
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2187 FPF2187
Manufacturer: ON Semiconductor Win Source Part Number: 872227-FPF2187 Series: IntelliMAX™ Features: Power Switch/Driver 400mA 6-WLCSP (1x1.5) Package: 6-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FPF2 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2187CT, FPF2187TR, FPF2187DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 872227-FPF2187
Series: IntelliMAX™
Features: Power Switch/Driver 400mA 6-WLCSP (1x1.5)
Package: 6-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FPF2
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FPF2187CT, FPF2187TR, FPF2187DKR

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2187
PMIC - Power Distribution Switches, Load Drivers FPF2187
IC PWR SWITCH FULL FUNCT 6WLCSP

IC PWR SWITCH FULL FUNCT 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2187 FPF2187
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2187 PMIC - Power Distribution Switches, Load Drivers
Current 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details