onsemi Gates and Inverters FPF2183

Description
IC Channel
Description
IC Channel
Datasheet
Datasheet Summary
Powered by GS/AI

The FPF2183 is a full function load switch designed for applications requiring current limiting and reverse current blocking. It operates within an input voltage range of 1.8 to 5.5V and features a current limit of 200mA to 400mA. The device includes thermal shutdown protection to prevent damage from excessive heating during continuous over-current conditions. It has a fast current limit response time, with 30ns for hard shorts, and a fault signal output (FLAGB) that indicates over-current or thermal conditions. The FPF2183 does not have an auto-restart feature; it remains in constant-current mode until the switch current falls below the limit. The product is available in a compact 6-ball CSP package and is RoHS compliant, making it suitable for various portable electronic devices such as cell phones, PDAs, and digital cameras.

Datasheet Summary
Powered by GS/AI

The FPF2183 is a full function load switch designed for applications requiring current limiting and reverse current blocking. It operates within an input voltage range of 1.8 to 5.5V and features a current limit of 200mA to 400mA. The device includes thermal shutdown protection to prevent damage from excessive heating during continuous over-current conditions. It has a fast current limit response time, with 30ns for hard shorts, and a fault signal output (FLAGB) that indicates over-current or thermal conditions. The FPF2183 does not have an auto-restart feature; it remains in constant-current mode until the switch current falls below the limit. The product is available in a compact 6-ball CSP package and is RoHS compliant, making it suitable for various portable electronic devices such as cell phones, PDAs, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - FPF2183 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
FPF2183
Gates and Inverters FPF2183
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Gates
Product Number FPF2183
Product Name Gates and Inverters
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Integrated Circuits (ICs)- Logic- Gates and Inverters -  - Win Source Electronics
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
IC Package Type SSOP
View Details
3 suppliers
Logic - Gates and Inverters - 4001BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers