onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2174 FPF2174

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016406-FPF2174 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5E160AS-E; AUIPS7091S; FPF2148; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016406-FPF2174 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5E160AS-E; AUIPS7091S; FPF2148; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2174
FPF2174
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2174 FPF2174
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016406-FPF2174 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5E160AS-E; AUIPS7091S; FPF2148; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016406-FPF2174
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 125 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroFET (2x2)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN5E160AS-E; AUIPS7091S; FPF2148;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2174 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2174
PMIC - Power Distribution Switches, Load Drivers FPF2174
IC PWR SWTCH P-CH 1:1 MICROFT3X3

IC PWR SWTCH P-CH 1:1 MICROFT3X3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2174 FPF2174
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2174 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 637899 - RS Components, Ltd.
Specs
Number of Outlets 9
Outlets Type F - German Schuko
View Details