onsemi Power Distribution Switches, Load Drivers FPF2165

Description
Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)
Description
Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The FPF2165 is a full-function load switch designed for applications requiring adjustable current limiting and robust protection features. It operates within an input voltage range of 1.8 to 5.5V and supports an adjustable current limit from 150mA to 1.5A. The device includes features such as undervoltage lockout, thermal shutdown, and reverse current blocking, ensuring reliable operation under various conditions. The FPF2165 maintains a constant current mode indefinitely during over-current conditions, without turning off, which can be beneficial for specific applications. It is packaged in a compact 6-pin 2x2 MicroFET format, making it suitable for space-constrained designs. This switch is ideal for use in portable devices like PDAs, cell phones, GPS devices, and digital cameras, where efficient power management is critical.

Datasheet Summary
Powered by GS/AI

The FPF2165 is a full-function load switch designed for applications requiring adjustable current limiting and robust protection features. It operates within an input voltage range of 1.8 to 5.5V and supports an adjustable current limit from 150mA to 1.5A. The device includes features such as undervoltage lockout, thermal shutdown, and reverse current blocking, ensuring reliable operation under various conditions. The FPF2165 maintains a constant current mode indefinitely during over-current conditions, without turning off, which can be beneficial for specific applications. It is packaged in a compact 6-pin 2x2 MicroFET format, making it suitable for space-constrained designs. This switch is ideal for use in portable devices like PDAs, cell phones, GPS devices, and digital cameras, where efficient power management is critical.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - FPF2165 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
FPF2165
Power Distribution Switches, Load Drivers FPF2165
Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)

Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)

Buy Now Datasheet
Power Distribution Switches, Load Drivers - FPF2165 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
FPF2165
Power Distribution Switches, Load Drivers FPF2165
Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)

Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - FPF2165 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
FPF2165
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers FPF2165
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number FPF2165 FPF2165 FPF2165
Product Name Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side High-side
Number of Outputs 1; 1 1; 1
Output Configuration Inverting; Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8514KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0800 amps
View Details
Clock Buffers, Drivers - DS0056CN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 8-SOIC (0.209\", 5.30mm Width)
View Details