onsemi Power Distribution Switches, Load Drivers FPF2164

Description
Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)
Description
Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The FPF2164 is a load switch designed to provide full protection for systems and loads that may experience high current conditions. It features a P-channel MOSFET with a current limit adjustable between 0.15 A and 1.5 A, operating within an input voltage range of 1.8 V to 5.5 V. The device includes thermal shutdown protection to prevent damage from excessive heating during continuous over-current situations. In the event of a current limit being reached, the FPF2164 operates in a constant-current mode. If the over-current condition persists for more than 30 ms, the switch will turn off and pull the fault signal pin (FLAGB) low. Unlike the FPF2163, the FPF2164 does not have an auto-restart feature, requiring the ON pin to be cycled to reset the switch. The device also incorporates undervoltage lockout, fast current limit response times, and reverse current blocking capabilities. The FPF2164 is housed in a compact 6-pin 2x2 MLP package, making it suitable for applications in portable devices such as PDAs, cell phones, GPS devices, MP3 players, digital cameras, and peripheral ports. It is RoHS compliant and Pb-free, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The FPF2164 is a load switch designed to provide full protection for systems and loads that may experience high current conditions. It features a P-channel MOSFET with a current limit adjustable between 0.15 A and 1.5 A, operating within an input voltage range of 1.8 V to 5.5 V. The device includes thermal shutdown protection to prevent damage from excessive heating during continuous over-current situations. In the event of a current limit being reached, the FPF2164 operates in a constant-current mode. If the over-current condition persists for more than 30 ms, the switch will turn off and pull the fault signal pin (FLAGB) low. Unlike the FPF2163, the FPF2164 does not have an auto-restart feature, requiring the ON pin to be cycled to reset the switch. The device also incorporates undervoltage lockout, fast current limit response times, and reverse current blocking capabilities. The FPF2164 is housed in a compact 6-pin 2x2 MLP package, making it suitable for applications in portable devices such as PDAs, cell phones, GPS devices, MP3 players, digital cameras, and peripheral ports. It is RoHS compliant and Pb-free, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - FPF2164 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
FPF2164
Power Distribution Switches, Load Drivers FPF2164
Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)

Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)

Buy Now Datasheet
Power Distribution Switches, Load Drivers - FPF2164 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
FPF2164
Power Distribution Switches, Load Drivers FPF2164
Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)

Power Switch/Driver 1:1 P-Channel 1.5A 6-MicroFET (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - FPF2164 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
FPF2164
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers FPF2164
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number FPF2164 FPF2164 FPF2164
Product Name Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side High-side
Number of Outputs 1; 1 1; 1
Output Configuration Inverting; Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2534V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
LED Drivers - AAT2823AIBK-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 14.5 volts
View Details