onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2164 FPF2164

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016404-FPF2164 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016404-FPF2164 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2164 - FPF2164 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2164
FPF2164
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2164 FPF2164
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016404-FPF2164 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 120 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016404-FPF2164
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroFET (2x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2164 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2164
PMIC - Power Distribution Switches, Load Drivers FPF2164
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site Datasheet
High-Side Load Switch, 5.5V, Mlp-6, Full Reel; Power Load Switch Type Onsemi - 52M3293 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Mlp-6, Full Reel; Power Load Switch Type Onsemi
52M3293
High-Side Load Switch, 5.5V, Mlp-6, Full Reel; Power Load Switch Type Onsemi 52M3293
HIGH-SIDE LOAD SWITCH, 5.5V, MLP-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.12ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, MLP-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.12ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi - 25R7550 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
25R7550
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi 25R7550
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.12ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.12ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2164 FPF2164 52M3293
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2164 PMIC - Power Distribution Switches, Load Drivers High-Side Load Switch, 5.5V, Mlp-6, Full Reel; Power Load Switch Type Onsemi
Voltage 1.8 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details